TE Connectivity Connector Contacts 1217095-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 12 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 12 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1217095-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1217095-2
Connector Contacts 1217095-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 12 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 23.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 16 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 240

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A116172CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A116172CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A116172CT-ND
CONN QC RCPT 12-16AWG 0.250

CONN QC RCPT 12-16AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A116172TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A116172TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A116172TR-ND
CONN QC RCPT 12-16AWG 0.250

CONN QC RCPT 12-16AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1217095-2 A116172CT-ND A116172TR-ND
Product Name Connector Contacts Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details