TE Connectivity PCB Terminals 1217080-1

Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Copper, Nickel Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM  [100 MICIN , 50 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 5.21 MM , 6.35 MM  [.25 INCH , .205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 5.2, 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Copper, Nickel Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM  [100 MICIN , 50 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 5.21 MM , 6.35 MM  [.25 INCH , .205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 5.2, 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1217080-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1217080-1
PCB Terminals 1217080-1
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Copper, Nickel Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM  [100 MICIN , 50 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 5.21 MM , 6.35 MM  [.25 INCH , .205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 5.2, 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Underplating Material : Copper, Nickel
  • Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM  [100 MICIN , 50 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 5.21 MM , 6.35 MM  [.25 INCH , .205 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 5.2, 6.35

Dimensions


  • Extension Below Board : 3.81 MM  [.15 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 8.38 MM  [.334 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 1217080-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
1217080-1-ND
Terminals - Quick Connects, Quick Disconnect Connectors 1217080-1-ND
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Buy Now Datasheet
250/205 FAST REC PCB TPBR - 1217080-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
250/205 FAST REC PCB TPBR
1217080-1
250/205 FAST REC PCB TPBR 1217080-1
250/205 FAST REC PCB TPBR

250/205 FAST REC PCB TPBR

Buy Now
Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole; Tab Size Metric Amp Te Connectivity - 30H5445 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole; Tab Size Metric Amp Te Connectivity
30H5445
Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole; Tab Size Metric Amp Te Connectivity 30H5445
TERMINAL, FASTON PCB RECEPTACLE, 6.35 x 0.81MM, THROUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

TERMINAL, FASTON PCB RECEPTACLE, 6.35 x 0.81MM, THROUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Socket Pcb, 5.08Mm; Tab Size Metric Amp Te Connectivity - 28T0212 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Socket Pcb, 5.08Mm; Tab Size Metric Amp Te Connectivity
28T0212
Terminal, Socket Pcb, 5.08Mm; Tab Size Metric Amp Te Connectivity 28T0212
TERMINAL, SOCKET PCB, 5.08MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, SOCKET PCB, 5.08MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1217080-1 1217080-1-ND 1217080-1 30H5445
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors 250/205 FAST REC PCB TPBR Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details