TE Connectivity Quick Disconnects 1217029-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 3.18 MM  [.125 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 27.94 MM  [1.1 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .21 - .82 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 400 - 1600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 3.18 MM  [.125 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 27.94 MM  [1.1 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .21 - .82 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 400 - 1600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1217029-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1217029-1
Quick Disconnects 1217029-1
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 3.18 MM  [.125 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 27.94 MM  [1.1 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .21 - .82 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 400 - 1600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 3.18 MM  [.125 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 27.94 MM  [1.1 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .21 - .82
  • Wire Size (AWG) : 24 - 18
  • Wire Size (CMA) : 400 - 1600

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A137029TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A137029TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A137029TR-ND
CONN QC TAB 400-1600CMA 0.125

CONN QC TAB 400-1600CMA 0.125

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A137029CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A137029CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A137029CT-ND
CONN QC TAB 400-1600CMA 0.125

CONN QC TAB 400-1600CMA 0.125

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1217029-1 A137029TR-ND A137029CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers