TE Connectivity Hard Metric Connector, Plug, 5Pos; Product Range Te Connectivity 120955-2

Description
HARD METRIC CONNECTOR, PLUG, 5POS; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Copper Alloy; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 5POS; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Copper Alloy; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 5Pos; Product Range Te Connectivity - 25T0577 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 5Pos; Product Range Te Connectivity
25T0577
Hard Metric Connector, Plug, 5Pos; Product Range Te Connectivity 25T0577
HARD METRIC CONNECTOR, PLUG, 5POS; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Copper Alloy; Current Rating:16A RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 5POS; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Copper Alloy; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25T0577
Product Name Hard Metric Connector, Plug, 5Pos; Product Range Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Solder; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
1 1/4
Specs
Product Type IC Socket
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details