TE Connectivity Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity 1206SFF400FM/32-2

Description
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity - 41K0083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity
41K0083
Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity 41K0083
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SURFACE MOUNT FUSE, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:1206 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 41K0083
Product Name Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details