TE Connectivity Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity 1206SFF300FM/32-2

Description
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206; Product Range:1206 Series; Breaking Capacity Current AC:-; External Depth:1.6mm RoHS Compliant: Yes
Datasheet
Description
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206; Product Range:1206 Series; Breaking Capacity Current AC:-; External Depth:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity - 41K0081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity
41K0081
Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity 41K0081
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206; Product Range:1206 Series; Breaking Capacity Current AC:-; External Depth:1.6mm RoHS Compliant: Yes

SURFACE MOUNT FUSE, FULL REEL; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206; Product Range:1206 Series; Breaking Capacity Current AC:-; External Depth:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 41K0081
Product Name Surface Mount Fuse, Full Reel; Fuse Current Raychem Te Connectivity
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Surface Mount Fuses - VF485 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details