TE Connectivity Shielding Sheets 1201-SSA-0018

Description
Extruded EMI gasket SSA Cord 1.8mm
Request a Quote
Description
Extruded EMI gasket SSA Cord 1.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 2729172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
2729172
Shielding Sheets 2729172
Extruded EMI gasket SSA Cord 1.8mm

Extruded EMI gasket SSA Cord 1.8mm

Supplier's Site
Shielding Sheets - 2729173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
2729173
Shielding Sheets 2729173
Extruded EMI gasket SSA Cord 1.8mm

Extruded EMI gasket SSA Cord 1.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2729172
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0709 inch (1.8 mm)
Width / O.D. 0.0709 inch (1.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
ptfe sheet -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0787 to 1.97 inch (2 to 50 mm)
View Details
End plate - 2002-2492 - WAGO
Specs
Form / Shape Plate
Thickness 2.08 inch (52.9 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details