TE Connectivity Shielding Sheets 1201-SSA-0016

Description
Extruded EMI gasket SSA Cord 1.6mm
Request a Quote
Description
Extruded EMI gasket SSA Cord 1.6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 2729171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
2729171
Shielding Sheets 2729171
Extruded EMI gasket SSA Cord 1.6mm

Extruded EMI gasket SSA Cord 1.6mm

Supplier's Site
Shielding Sheets - 2729170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
2729170
Shielding Sheets 2729170
Extruded EMI gasket SSA Cord 1.6mm

Extruded EMI gasket SSA Cord 1.6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2729171
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0630 inch (1.6 mm)
Width / O.D. 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 7048153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details