TE Connectivity Shielding Sheets 1201-FSA-0016

Description
Extruded EMI gasket FSA Cord 1.6mm
Request a Quote
Description
Extruded EMI gasket FSA Cord 1.6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 2729155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
2729155
Shielding Sheets 2729155
Extruded EMI gasket FSA Cord 1.6mm

Extruded EMI gasket FSA Cord 1.6mm

Supplier's Site
Shielding Sheets - 2729154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
2729154
Shielding Sheets 2729154
Extruded EMI gasket FSA Cord 1.6mm

Extruded EMI gasket FSA Cord 1.6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2729155
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Fluorosilicone; Silicone
Thickness 0.0630 inch (1.6 mm)
Width / O.D. 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2106-1392 - WAGO
Specs
Form / Shape Plate
Thickness 1.3 inch (32.9 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 680577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.1575 inch (4 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details