TE Connectivity Connector Hardware 119987-E

Description
Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 10 Number of Rows : 1 Dimensions Product Height : 6.6 MM  [.259 INCH ] Product Length : 23.7 MM  [.933 INCH ] Product Width : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 10 Number of Rows : 1 Dimensions Product Height : 6.6 MM  [.259 INCH ] Product Length : 23.7 MM  [.933 INCH ] Product Width : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 119987-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware
119987-E
Connector Hardware 119987-E
Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 10 Number of Rows : 1 Dimensions Product Height : 6.6 MM  [.259 INCH ] Product Length : 23.7 MM  [.933 INCH ] Product Width : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Dimensions


  • Product Height : 6.6 MM  [.259 INCH ]
  • Product Length : 23.7 MM  [.933 INCH ]
  • Product Width : 5.2 MM  [.205 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector Hardware Accessory Type : Retainer
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Lockwasher
Number of Positions: 5
For Use With/Related Products: 1/4 - 40 Bushing

Buy Now Datasheet
PCB Connector Accessories - 2874270 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2874270
PCB Connector Accessories 2874270
IBRCMP RET 10 VE 208 BAG J 3 119980 IBRI

IBRCMP RET 10 VE 208 BAG J 3 119980 IBRI

Supplier's Site
PCB Connector Accessories - 2874269 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2874269
PCB Connector Accessories 2874269
IBRCMP RET 10 VE 208 BAG J 3 119980 IBRI

IBRCMP RET 10 VE 208 BAG J 3 119980 IBRI

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 119987-E 2874270
Product Name Connector Hardware Connectors,Interconnects PCB Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers