TE Connectivity Hard Metric, Standard 114809

Description
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Request a Quote Datasheet
Description
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 2684-114809-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
2684-114809-ND
Hard Metric, Standard 2684-114809-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1380497-114809 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1380497-114809
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1380497-114809
Win Source Part Number: 1380497-114809 Category: Connectors, Interconnects>Backpl ane Connectors>Hard Metric, Standard Series: ERMET Number of Positions: 110 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Package: Tray Connector Style: AB 22 Standard Package: 32 pcs Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380497-114809
Category: Connectors, Interconnects>Backplane Connectors>Hard Metric, Standard
Series: ERMET
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Connector Style: AB 22
Standard Package: 32 pcs
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 2684-114809-ND 1380497-114809
Product Name Hard Metric, Standard Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1526-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details