TE Connectivity Power Terminals 114583-000

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 - 7.62 MICM  [150 - 300 MICIN ] Dimensions Product Length : 1.27 MM  [32.3 INCH ] Wire Size (MMSQ) : .081 - .205 Wire Size (AWG) : 28 - 24 Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 - 7.62 MICM  [150 - 300 MICIN ] Dimensions Product Length : 1.27 MM  [32.3 INCH ] Wire Size (MMSQ) : .081 - .205 Wire Size (AWG) : 28 - 24 Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 114583-000 - TE Connectivity
Berwyn, PA, United States
Power Terminals
114583-000
Power Terminals 114583-000
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 - 7.62 MICM  [150 - 300 MICIN ] Dimensions Product Length : 1.27 MM  [32.3 INCH ] Wire Size (MMSQ) : .081 - .205 Wire Size (AWG) : 28 - 24 Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3.81 - 7.62 MICM  [150 - 300 MICIN ]

Dimensions


  • Product Length : 1.27 MM  [32.3 INCH ]
  • Wire Size (MMSQ) : .081 - .205
  • Wire Size (AWG) : 28 - 24

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Terminal Type : Pin Power Terminal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 114583-000
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details