TE Connectivity Power Cable Terminations 114041-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 2 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 35 - 70 Compatible Insulation Diameter Range : 14 - 21.4 MM  [.551 - .842 INCH ] Shed Inside Diameter : 85 MM  [3.346 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 450
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Number of Sheds : 2 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 35 - 70 Compatible Insulation Diameter Range : 14 - 21.4 MM  [.551 - .842 INCH ] Shed Inside Diameter : 85 MM  [3.346 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 114041-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
114041-000
Power Cable Terminations 114041-000
Body Features Insulation Material : Plastic Number of Sheds : 2 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 35 - 70 Compatible Insulation Diameter Range : 14 - 21.4 MM  [.551 - .842 INCH ] Shed Inside Diameter : 85 MM  [3.346 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Housing Features Armoring Material : Tape Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 450

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 2

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cable Termination Tail Length : 1200 MM  [47.244 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 35 - 70
  • Compatible Insulation Diameter Range : 14 - 21.4 MM  [.551 - .842 INCH ]
  • Shed Inside Diameter : 85 MM  [3.346 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 8.7/15(17.5)

Housing Features


  • Armoring Material : Tape

Industry Standards


  • Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4

Operation/Application


  • Power Component Application Type : Outdoor

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 450
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 114041-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2259750-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 065211-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 106556-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 104397-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details