TE Connectivity Board Level Pressure Sensors 11400506-00

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : .07 bar Pressure (MBAR) : 6 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : .07 bar Pressure (MBAR) : 6 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 11400506-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
11400506-00
Board Level Pressure Sensors 11400506-00
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : .07 bar Pressure (MBAR) : 6 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1.5% F.S
  • Output Interface : I2C
  • Output/Span : 16 bit I2C
  • Overpressure : .07 bar
  • Pressure (MBAR) : 6

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-16
  • Package Style : Dual Horizontal

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11400506-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007132-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10221577-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 11025735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10214916-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details