Configuration Features Tubes : Barb Tube
Dimensions Dimensions : 10.26 x 10.31 MM [.40 x .41 INCH ]
Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3
Operation/Applicatio
n Board Level Pressure Sensor Accuracy : ±2.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : .07 bar Pressure (MBAR) : 3
Other Options : No Option
Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical
Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Configuration Features
Dimensions
- Dimensions : 10.26 x 10.31 MM [.40 x .41 INCH ]
Electrical Characteristics
- Board Level Pressure Sensor Supply Voltage (V) : 3
Operation/Application
- Board Level Pressure Sensor Accuracy : ±2.5% F.S
- Output Interface : I2C
- Output/Span : 16 bit I2C
- Overpressure : .07 bar
- Pressure (MBAR) : 3
Other
Packaging Features
- Board Level Pressure Sensor Package : SOIC-16
- Package Style : Dual Vertical
Product Type Features
- Board Level Pressure Sensor Style : Gage
- Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]