Configuration Features Connector Location : Face Number of Stubs : 7
Mechanical Attachment Polarization Code : B
Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Connector Location : Face Number of Stubs : 7
Mechanical Attachment Polarization Code : B
Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Configuration Features Connector Location : Face Number of Stubs : 7
Mechanical Attachment Polarization Code : B
Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Configuration Features
Connector Location : Face
Number of Stubs : 7
Mechanical Attachment
Polarization Code : B
Product Type Features
Coupler Type : Box Coupler
Data Bus Connector Style : Bayonet
Termination Features
Termination Method to Wire & Cable : Solder
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]