TE Connectivity Pressure Transducers 11192354-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Mini-DIN 43650C Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 25.4 MM  [Dia 1 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 10 V Pressure (PSI) : 40 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 40 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 40
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Mini-DIN 43650C Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 25.4 MM  [Dia 1 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 10 V Pressure (PSI) : 40 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 40 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192354-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192354-00
Pressure Transducers 11192354-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Mini-DIN 43650C Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 25.4 MM  [Dia 1 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 10 V Pressure (PSI) : 40 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 40 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 40

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Mini-DIN 43650C
  • Pressure Port/Fitting : 1/4 MNPT

Dimensions


  • Dimensions : Dia 25.4 MM  [Dia 1 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 1 - 10 V
  • Pressure (PSI) : 40
  • Pressure Accuracy : ±0.1% FSO
  • Pressure Range : 0 - 40 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192354-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10207948-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10217497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100000 psi (70378 m H2O)
View Details