TE Connectivity Pressure Transducers 11191880-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Mini-DIN 43650C Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 78.48 MM  [3.09 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/8 FNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 20.68
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Mini-DIN 43650C Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 78.48 MM  [3.09 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/8 FNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 20.68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11191880-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11191880-00
Pressure Transducers 11191880-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Mini-DIN 43650C Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 78.48 MM  [3.09 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/8 FNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 20.68

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Mini-DIN 43650C

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 78.48 MM  [3.09 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/8 FNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 20.68
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11191880-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10207313-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10220882-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 11025765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details