TE Connectivity Pressure Transducers 11108753-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2 ft Leads Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 6000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 6000 psi Proof Pressure Range : 2X, Min Other Sensor Options : IP65 Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 413.68
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2 ft Leads Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 6000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 6000 psi Proof Pressure Range : 2X, Min Other Sensor Options : IP65 Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 413.68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11108753-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11108753-00
Pressure Transducers 11108753-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2 ft Leads Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 6000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 6000 psi Proof Pressure Range : 2X, Min Other Sensor Options : IP65 Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 413.68

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 2 ft Leads
  • Pressure Port/Fitting : 1/4 MNPT

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Industry Standards


  • Agency/Standard : UL
  • Hazardous Area Approval : Explosion Proof

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 6000
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 6000 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : IP65 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 413.68
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11108753-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214250-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Board Mount Pressure Sensors - 1010452-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10226404-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 60000 psi (42227 m H2O)
View Details
Pressure Transducers - 11025766-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details