TE Connectivity Pressure Transducers 11108592-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 25 ft Pressure Port/Fitting : Nose Cone Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 100 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 100 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 25 ft Pressure Port/Fitting : Nose Cone Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 100 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 100 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11108592-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11108592-00
Pressure Transducers 11108592-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 25 ft Pressure Port/Fitting : Nose Cone Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 100 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 100 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 25 ft
  • Pressure Port/Fitting : Nose Cone

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 100
  • Pressure Accuracy : ±0.1% FSO
  • Pressure Range : 0 - 100 psi
  • Proof Pressure Range : 2X, Min

Product Type Features


  • Pressure Transducer Sensor Type : Liquid Level Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11108592-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209496-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10211723-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10218084-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details