TE Connectivity Pressure Transducers 11107681-00

Description
Body Features Port Material : Alloy 718 Configuration Features Electrical Connection : 6 Pin Bendix PT06A Pressure Port/Fitting : None Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 15000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 15000 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1034.21
Request a Quote Datasheet
Description
Body Features Port Material : Alloy 718 Configuration Features Electrical Connection : 6 Pin Bendix PT06A Pressure Port/Fitting : None Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 15000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 15000 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1034.21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11107681-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11107681-00
Pressure Transducers 11107681-00
Body Features Port Material : Alloy 718 Configuration Features Electrical Connection : 6 Pin Bendix PT06A Pressure Port/Fitting : None Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 15000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 15000 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1034.21

Body Features


  • Port Material : Alloy 718

Configuration Features


  • Electrical Connection : 6 Pin Bendix PT06A
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Industry Standards


  • Agency/Standard : UL
  • Hazardous Area Approval : Intrinsically Safe

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 15000
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 15000 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 1034.21
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11107681-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216058-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Media Isolated Pressure Sensors - 1007159-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Transducers - 10214491-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10203283-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details