TE Connectivity Pressure Transducers 11107531-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 75 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 15000 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Intrinsically Safe Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 75 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 15000 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Intrinsically Safe Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11107531-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11107531-00
Pressure Transducers 11107531-00
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 75 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 15000 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Intrinsically Safe Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : DIN 43650A
  • Pressure Port/Fitting : 1/2 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 75
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 15000 psi
  • Proof Pressure Range : 2X, Min

Other


  • Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Intrinsically Safe Pressure Transducer
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11107531-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219161-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Board Mount Pressure Sensors - 10216166-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 1 psi (0.7038 m H2O)
View Details
Media Isolated Pressure Sensors - 1007160-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Transducers - 10200704-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details