TE Connectivity Pressure Transducers 11102793-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Deutsch DT04-4P Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 3000 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 206.84
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Deutsch DT04-4P Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 3000 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 206.84
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11102793-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11102793-00
Pressure Transducers 11102793-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Deutsch DT04-4P Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 3000 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 206.84

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Deutsch DT04-4P
  • Pressure Port/Fitting : 1/4 MNPT

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 1 - 5 V
  • Pressure (PSI) : 3000
  • Pressure Accuracy : ±0.5% FSO
  • Pressure Range : 0 - 3000 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : None

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 206.84
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11102793-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202025-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Accuracy 0.1000 ±% FS
View Details
2 suppliers
Media Isolated Pressure Sensors - 1007169-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Pressure Transducers - 10211989-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10214405-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details