TE Connectivity ™ Connectors,Interconnects 1102887-1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Size: 0.47" Dia (12mm) Termination Style: Solder Voltage Rating: 600V Current Rating (Amps): 690mA Contact Type: Female Socket Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Size: 0.47" Dia (12mm) Termination Style: Solder Voltage Rating: 600V Current Rating (Amps): 690mA Contact Type: Female Socket Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Size: 0.47" Dia (12mm) Termination Style: Solder Voltage Rating: 600V Current Rating (Amps): 690mA Contact Type: Female Socket Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Size: 0.47" Dia (12mm)
Termination Style: Solder
Voltage Rating: 600V
Current Rating (Amps): 690mA
Contact Type: Female Socket
Color: Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
1102887-1
Unspecified Connectors 1102887-1
Unspecified Connectors

Unspecified Connectors

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1102887-1
Product Name Connectors,Interconnects Unspecified Connectors
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details