TE Connectivity Cable Actuated Position Sensors 11025203-00

Description
Body Features Cable Actuated Position Sensor Housing Material : Aluminum, Stainless Steel Industry Standards Hazardous Area Approvals : No IP Rating : IP67, IP68 Operation/Applicatio n Resolution (MM) : Various Other Encoder Drive : No Full Stroke Ranges : 15240 MM  [600 INCH ] Measuring Cable : Nylon-Coated Stainless Steel, All Plastic, Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Cable Actuated Position Sensor Product Type : PT9, Harsh-Environment Series Signal Characteristics Output Signal : Various Usage Conditions Operating Temperature Range : -40 - 93 DEGC  [-40 - 200 DEGF ]
Request a Quote
Description
Body Features Cable Actuated Position Sensor Housing Material : Aluminum, Stainless Steel Industry Standards Hazardous Area Approvals : No IP Rating : IP67, IP68 Operation/Applicatio n Resolution (MM) : Various Other Encoder Drive : No Full Stroke Ranges : 15240 MM  [600 INCH ] Measuring Cable : Nylon-Coated Stainless Steel, All Plastic, Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Cable Actuated Position Sensor Product Type : PT9, Harsh-Environment Series Signal Characteristics Output Signal : Various Usage Conditions Operating Temperature Range : -40 - 93 DEGC  [-40 - 200 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Actuated Position Sensors - 11025203-00 - TE Connectivity
Berwyn, PA, United States
Cable Actuated Position Sensors
11025203-00
Cable Actuated Position Sensors 11025203-00
Body Features Cable Actuated Position Sensor Housing Material : Aluminum, Stainless Steel Industry Standards Hazardous Area Approvals : No IP Rating : IP67, IP68 Operation/Applicatio n Resolution (MM) : Various Other Encoder Drive : No Full Stroke Ranges : 15240 MM  [600 INCH ] Measuring Cable : Nylon-Coated Stainless Steel, All Plastic, Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Cable Actuated Position Sensor Product Type : PT9, Harsh-Environment Series Signal Characteristics Output Signal : Various Usage Conditions Operating Temperature Range : -40 - 93 DEGC  [-40 - 200 DEGF ]

Body Features


  • Cable Actuated Position Sensor Housing Material : Aluminum, Stainless Steel

Industry Standards


  • Hazardous Area Approvals : No
  • IP Rating : IP67, IP68

Operation/Application


  • Resolution (MM) : Various

Other


  • Encoder Drive : No
  • Full Stroke Ranges : 15240 MM  [600 INCH ]
  • Measuring Cable : Nylon-Coated Stainless Steel, All Plastic, Bare Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Cable Actuated Position Sensor Product Type : PT9, Harsh-Environment Series

Signal Characteristics


  • Output Signal : Various

Usage Conditions


  • Operating Temperature Range : -40 - 93 DEGC  [-40 - 200 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 11025203-00
Product Name Cable Actuated Position Sensors
Measurement Range 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0384 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0011 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02560503-000 - TE Connectivity
Specs
Measurement Range 10 inch (254 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers
LVDT Sensors - 02520002-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers