TE Connectivity Linear Position Sensors - LVDT/LVIT 02560503-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Terminal Block Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 31.75 MM  [1.25 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Anodized Aluminum Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Full Stroke Ranges : ±254 MM  [±10 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Terminal Block Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 31.75 MM  [1.25 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Anodized Aluminum Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Full Stroke Ranges : ±254 MM  [±10 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 02560503-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
02560503-000
Linear Position Sensors - LVDT/LVIT 02560503-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Terminal Block Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 31.75 MM  [1.25 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Anodized Aluminum Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Full Stroke Ranges : ±254 MM  [±10 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Square Section
  • Spring Loaded : Separate Core

Electrical Characteristics


  • Electrical Connections : Terminal Block
  • Excitation Frequency (HZ) : 400 - 5000
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3

Housing Features


  • Housing Diameter : 31.75 MM  [1.25 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Anodized Aluminum

Industry Standards


  • IP Rating : IP60
  • Industry Standards : RoHS

Other


  • Full Stroke Ranges : ±254 MM  [±10 INCH ]
  • Linearity (PCTSPAN) : ±.25

Signal Characteristics


  • Excitation Frequency (KHZ) : .4 - 5

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Position Sensors - 02560503-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560503-000
Position Sensors 02560503-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors
Product Number 02560503-000 02560503-000
Product Name Linear Position Sensors - LVDT/LVIT Position Sensors
Measurement Range 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0291 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0396 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0553 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 030311020000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers