TE Connectivity Label, Cable, 90X25X23Mm, 10Sheets, Pk10; Marker Type Te Connectivity 11025

Description
LABEL, CABLE, 90X25X23MM, 10SHEETS, PK10; Marker Type:Write On; Legend:-; Marker Dimensions:90mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:PET RoHS Compliant: Yes
Datasheet
Description
LABEL, CABLE, 90X25X23MM, 10SHEETS, PK10; Marker Type:Write On; Legend:-; Marker Dimensions:90mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:PET RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Cable, 90X25X23Mm, 10Sheets, Pk10; Marker Type Te Connectivity - 27C1241 - Newark, An Avnet Company
Chicago, IL, United States
Label, Cable, 90X25X23Mm, 10Sheets, Pk10; Marker Type Te Connectivity
27C1241
Label, Cable, 90X25X23Mm, 10Sheets, Pk10; Marker Type Te Connectivity 27C1241
LABEL, CABLE, 90X25X23MM, 10SHEETS, PK10; Marker Type:Write On; Legend:-; Marker Dimensions:90mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:PET RoHS Compliant: Yes

LABEL, CABLE, 90X25X23MM, 10SHEETS, PK10; Marker Type:Write On; Legend:-; Marker Dimensions:90mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:PET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 27C1241
Product Name Label, Cable, 90X25X23Mm, 10Sheets, Pk10; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2691877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.189 inch (4.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-70 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details