TE Connectivity Power Line Filter, Emi/rfi, 10A, 700Ua; Current Rating Corcom Te Connectivity 10VB1

Description
POWER LINE FILTER, EMI/RFI, 10A, 700UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:495µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 10A, 700UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:495µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 10A, 700Ua; Current Rating Corcom Te Connectivity - 71Y7225 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 10A, 700Ua; Current Rating Corcom Te Connectivity
71Y7225
Power Line Filter, Emi/rfi, 10A, 700Ua; Current Rating Corcom Te Connectivity 71Y7225
POWER LINE FILTER, EMI/RFI, 10A, 700UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:495µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 10A, 700UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:495µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71Y7225
Product Name Power Line Filter, Emi/rfi, 10A, 700Ua; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details