TE Connectivity Power Entry Modules (PEM) 10EJT1F

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM2146-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2146-ND
Power Entry Modules (PEM) CCM2146-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Inlet Filter, 10A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity - 68Y9456 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, 10A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity
68Y9456
Power Inlet Filter, 10A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity 68Y9456
POWER INLET FILTER, 10A, 430UA, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, 10A, 430UA, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site
10Ejt1F=F8136B Corcom - Te Connectivity - 75AC4695 - Newark, An Avnet Company
Chicago, IL, United States
10Ejt1F=F8136B Corcom - Te Connectivity
75AC4695
10Ejt1F=F8136B Corcom - Te Connectivity 75AC4695
10EJT1F=F8136B

10EJT1F=F8136B

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM2146-ND 10EJT1F 68Y9456 75AC4695
Product Name Power Entry Modules (PEM) Power Inlet Filter, 10A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity 10Ejt1F=F8136B Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products