TE Connectivity Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity 10EHG1-2

Description
POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity - 73P5076 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity
73P5076
Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity 73P5076
POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet
Power Entry Module, 10A, 0.5Ua; Product Range Corcom - Te Connectivity - 28AC6797 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 10A, 0.5Ua; Product Range Corcom - Te Connectivity
28AC6797
Power Entry Module, 10A, 0.5Ua; Product Range Corcom - Te Connectivity 28AC6797
POWER ENTRY MODULE, 10A, 0.5UA; PRODUCT RANGE:HG SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:10A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:100NF; FILTER TERMINALS:AXIAL LUGS ROHS COMPLIANT: YES

POWER ENTRY MODULE, 10A, 0.5UA; PRODUCT RANGE:HG SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:10A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:100NF; FILTER TERMINALS:AXIAL LUGS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 73P5076 28AC6797
Product Name Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity Power Entry Module, 10A, 0.5Ua; Product Range Corcom - Te Connectivity
Mounting Snap-In, Flange MountRoHS Compliant: Yes FLANGE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details