TE Connectivity Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom Te Connectivity 10EEJ8

Description
POWER INLET FILTER, EMI, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes
Description
POWER INLET FILTER, EMI, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom Te Connectivity - 18R2937 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom Te Connectivity
18R2937
Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom Te Connectivity 18R2937
POWER INLET FILTER, EMI, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

POWER INLET FILTER, EMI, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18R2937
Product Name Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details