TE Connectivity ™ Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Snap-in, Unfiltered 10CS1

Description
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).
Datasheet
Description
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Snap-in, Unfiltered - 70185788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Snap-in, Unfiltered
70185788
Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Snap-in, Unfiltered 70185788
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Supplier's Site
AC Power Entry Modules - 10CS1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
10CS1
AC Power Entry Modules 10CS1
AC Power Entry Modules 10A IEC 1/4" FASTON SNAP IN MOUNT

AC Power Entry Modules 10A IEC 1/4" FASTON SNAP IN MOUNT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 70185788 10CS1
Product Name Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Snap-in, Unfiltered AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Applications Residential; Hospital
Mounting Style Snap-In Panel; Panel Mount, Snap-In
Termination Types Faston Quick Connect (0.250")
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
AC Power Entry Modules - 1-6609103-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details