TE Connectivity ™ Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Flange, Unfiltered 10CE1

Description
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).
Datasheet
Description
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Flange, Unfiltered - 70185662 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Flange, Unfiltered
70185662
Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Flange, Unfiltered 70185662
Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy connection to any wiring scheme. This series also has the adaptability to fit into existing panel cutouts using snap-on extender options. Available extenders increase height by 0.20" (PA420), 0.42" (PA400) or 0.13" (CA430).

Supplier's Site
AC Power Entry Modules - 10CE1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
10CE1
AC Power Entry Modules 10CE1
AC Power Entry Modules 10A IEC 1/4" FASTON FLANGE MOUNT

AC Power Entry Modules 10A IEC 1/4" FASTON FLANGE MOUNT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 70185662 10CE1
Product Name Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Flange, Unfiltered AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Applications Residential
Voltage Rating 250 volts 250 volts
Poles 3P
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
AC Power Entry Modules - 2-6609929-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details