TE Connectivity Compression Connectors 1099899-8

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 11.32 MM  [.446 INCH ] Barrel Outside Diameter : 14.3 MM  [.563 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 67.4 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Lug Length : 68.58 MM  [2.7 INCH ] Lug Width : 20.82 MM  [.82 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Black Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 3/8
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 11.32 MM  [.446 INCH ] Barrel Outside Diameter : 14.3 MM  [.563 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 67.4 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Lug Length : 68.58 MM  [2.7 INCH ] Lug Width : 20.82 MM  [.82 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Black Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1099899-8 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1099899-8
Compression Connectors 1099899-8
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 11.32 MM  [.446 INCH ] Barrel Outside Diameter : 14.3 MM  [.563 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 67.4 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Lug Length : 68.58 MM  [2.7 INCH ] Lug Width : 20.82 MM  [.82 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Black Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 3/8

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 11.32 MM  [.446 INCH ]
  • Barrel Outside Diameter : 14.3 MM  [.563 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 67.4
  • Compatible Conductor Range (AWGKC) : 2/0 - 2/0
  • Lug Length : 68.58 MM  [2.7 INCH ]
  • Lug Width : 20.82 MM  [.82 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Other


  • Die Color Code : Black

Product Availability


  • Product Availability : Asia, Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 3/8
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1099899-8
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details