TE Connectivity Mechanical Connectors 1099368-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Shear Bolt Stud Size : 1/2
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Shear Bolt Stud Size : 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1099368-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1099368-1
Mechanical Connectors 1099368-1
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Shear Bolt Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AWGKC) : 2 - 350

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Installation Technology : Shear Bolt
  • Stud Size : 1/2
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Asbt-2-350 Energydivision - Te Connectivity - 46AJ0425 - Newark, An Avnet Company
Chicago, IL, United States
Asbt-2-350 Energydivision - Te Connectivity
46AJ0425
Asbt-2-350 Energydivision - Te Connectivity 46AJ0425
ASBT-2-350

ASBT-2-350

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1099368-1 1099368-1 46AJ0425
Product Name Mechanical Connectors Asbt-2-350 Energydivision - Te Connectivity
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products