TE Connectivity ™ Circular Connectors - Circular Connectors - Contacts - 109262 109262

Description
Manufacturer: TE Connectivity Win Source Part Number: 907661-109262 Features: Socket Contact - Size Package: Bag Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907661-109262 Features: Socket Contact - Size Package: Bag Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Contacts - 109262 - 907661-109262 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - 109262
907661-109262
Circular Connectors - Circular Connectors - Contacts - 109262 907661-109262
Manufacturer: TE Connectivity Win Source Part Number: 907661-109262 Features: Socket Contact - Size Package: Bag Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000

Manufacturer: TE Connectivity
Win Source Part Number: 907661-109262
Features: Socket Contact - Size
Package: Bag
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 1380990-109262 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
1380990-109262
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 1380990-109262
Win Source Part Number: 1380990-109262 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Contacts Contact Type: Socket Package: Bag Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 109262 Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380990-109262
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Contact Type: Socket
Package: Bag
Standard Package: 1 pcs
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 109262
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907661-109262
Product Name Circular Connectors - Circular Connectors - Contacts - 109262
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products