TE Connectivity Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity 109028-31

Description
CIRCULAR CONTACT, PIN, CRIMP, 12AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, CRIMP, 12AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity
73AH7455
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity 73AH7455
CIRCULAR CONTACT, PIN, CRIMP, 12AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 12AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH7455
Product Name Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
PLATINODE® Beakerglass Anodes - PLATINODE® Beakerglass Anodes - Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Laboratory plating tests in standard beakers (e. g. for plating samples or small batches),
View Details
2 suppliers