TE Connectivity ™ Backplane Connectors - 106509-1 106509-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 853670-106509-1 Series: Z-PACK Features: Position Connector Package: Tube Family Name: 106509 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853670-106509-1 Series: Z-PACK Features: Position Connector Package: Tube Family Name: 106509 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 106509-1 - 853670-106509-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 106509-1
853670-106509-1
Backplane Connectors - 106509-1 853670-106509-1
Manufacturer: TE Connectivity Win Source Part Number: 853670-106509-1 Series: Z-PACK Features: Position Connector Package: Tube Family Name: 106509 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 853670-106509-1
Series: Z-PACK
Features: Position Connector
Package: Tube
Family Name: 106509
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 406-106509-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
406-106509-1
Electronic Connector 406-106509-1
CONN HEADER 154POS 2MM PRESS-FIT Product overview: 106509-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-106509-1 can be used for catalog matching and distributor lookup.

CONN HEADER 154POS 2MM PRESS-FIT Product overview: 106509-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-106509-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 106509-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
106509-1
Backplane Connectors - Hard Metric, Standard 106509-1
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 853670-106509-1 406-106509-1 106509-1
Product Name Backplane Connectors - 106509-1 Electronic Connector Backplane Connectors - Hard Metric, Standard
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details