TE Connectivity Automotive Terminals 1062-12-0222

Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 12 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 3.6 - 5.2 MM  [.14 - .204 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 10 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 12 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 3.6 - 5.2 MM  [.14 - .204 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 10 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1062-12-0222 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1062-12-0222
Automotive Terminals 1062-12-0222
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 12 Crimp Type : F-Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 3.6 - 5.2 MM  [.14 - .204 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 10 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal or Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 12
  • Crimp Type : F-Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 2.4 MM  [.094 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 25
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 3.6 - 5.2 MM  [.14 - .204 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 10

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1153-2-ND
Contacts - Multi Purpose 1734-1153-2-ND
CONN SOCKET 10AWG NICKEL CRIMP

CONN SOCKET 10AWG NICKEL CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 1734-1153-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1153-1-ND
Contacts - Multi Purpose 1734-1153-1-ND
CONN SOCKET 10AWG NICKEL CRIMP

CONN SOCKET 10AWG NICKEL CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1062-12-0222 1734-1153-2-ND
Product Name Automotive Terminals Contacts - Multi Purpose
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1-2289061-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details