TE Connectivity RF Connectors 1060445-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Mating Retention Type : Safety Wire Holes Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Comment : Captured Center Contact Coupling Nut Style : Hex Dielectric Material : TFE Fluorocarbon Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMB Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Mating Retention Type : Safety Wire Holes Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Comment : Captured Center Contact Coupling Nut Style : Hex Dielectric Material : TFE Fluorocarbon Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMB Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1060445-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1060445-1
RF Connectors 1060445-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Mating Retention Type : Safety Wire Holes Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Comment : Captured Center Contact Coupling Nut Style : Hex Dielectric Material : TFE Fluorocarbon Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMB Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Circular

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • Mating Retention Type : Safety Wire Holes
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Pin Protection
  • Comment : Captured Center Contact
  • Coupling Nut Style : Hex
  • Dielectric Material : TFE Fluorocarbon
  • Grade : Commercial

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Hermetically Sealed
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - 998403-1060445-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
998403-1060445-1
Connectors, Interconnects - Coaxial Connectors (RF) 998403-1060445-1
Win Source Part Number: 998403-1060445-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Hermetically Sealed Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: SMB Voltage Rating: 335 V Frequency - Max: 4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 250 Impedance: 50Ohm Body Material: Stainless Steel Insertion Loss: 0.3dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Iron Nickel Alloy Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 5158-5013-09 Base Product Number: 1060

Win Source Part Number: 998403-1060445-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Hermetically Sealed
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: SMB
Voltage Rating: 335 V
Frequency - Max: 4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 250
Impedance: 50Ohm
Body Material: Stainless Steel
Insertion Loss: 0.3dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Iron Nickel Alloy
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 5158-5013-09
Base Product Number: 1060

Buy Now Datasheet
50 OHM Electronic Connector - 437-1060445-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Electronic Connector
437-1060445-1
50 OHM Electronic Connector 437-1060445-1
CONN SMB RCPT STR 50 OHM SOLDER Product overview: 1060445-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1060445-1 can be used for catalog matching and distributor lookup.

CONN SMB RCPT STR 50 OHM SOLDER Product overview: 1060445-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1060445-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1060445-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1060445-1
RF Connectors / Coaxial Connectors 1060445-1
RF Connectors / Coaxial Connectors 5158 5013 09

RF Connectors / Coaxial Connectors 5158 5013 09

Buy Now Datasheet
5158 5013 09 Rohs Compliant Amp - Te Connectivity - 10H7344 - Newark, An Avnet Company
Chicago, IL, United States
5158 5013 09 Rohs Compliant Amp - Te Connectivity
10H7344
5158 5013 09 Rohs Compliant Amp - Te Connectivity 10H7344
5158 5013 09 ROHS COMPLIANT: YES

5158 5013 09 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1060445-1 998403-1060445-1 437-1060445-1 1060445-1 10H7344
Product Name RF Connectors Connectors, Interconnects - Coaxial Connectors (RF) 50 OHM Electronic Connector RF Connectors / Coaxial Connectors 5158 5013 09 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059465-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1060442-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
2 suppliers
RF Connectors - 1052873-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1051049-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers