TE Connectivity Between Series Adapters 1058755-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : High frequency. Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Jack Side B Interface : OST
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : High frequency. Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Jack Side B Interface : OST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1058755-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1058755-1
Between Series Adapters 1058755-1
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : High frequency. Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Jack Side B Interface : OST

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : High frequency.
  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OSM
  • Side B Gender : Jack
  • Side B Interface : OST
Buy Now
Coaxial Connector (RF) Adapters - A34427-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34427-ND
Coaxial Connector (RF) Adapters A34427-ND
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket

Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket

Buy Now Datasheet
Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amp - Te Connectivity - 06M6683 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amp - Te Connectivity
06M6683
Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amp - Te Connectivity 06M6683
RF/COAXIAL ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1058755-1 A34427-ND 06M6683
Product Name Between Series Adapters Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052062-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
Coax Connectors - 1-1337429-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Coax Connectors - 1053400-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers