TE Connectivity Connector Contacts 106044-31

Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 106044-31 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
106044-31
Connector Contacts 106044-31
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 106044-31
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details