TE Connectivity Hard Metric Connector, Plug, 125 Position; Product Range Amp Te Connectivity 106014-1

Description
HARD METRIC CONNECTOR, PLUG, 125 POSITION; Product Range:Z-PACK Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: No
Description
HARD METRIC CONNECTOR, PLUG, 125 POSITION; Product Range:Z-PACK Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 125 Position; Product Range Amp Te Connectivity - 33B4569 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 125 Position; Product Range Amp Te Connectivity
33B4569
Hard Metric Connector, Plug, 125 Position; Product Range Amp Te Connectivity 33B4569
HARD METRIC CONNECTOR, PLUG, 125 POSITION; Product Range:Z-PACK Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: No

HARD METRIC CONNECTOR, PLUG, 125 POSITION; Product Range:Z-PACK Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33B4569
Product Name Hard Metric Connector, Plug, 125 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details