TE Connectivity Automotive Terminals 1060-12-0144-PS

Description
Body Features Terminal Seal Type : Family Seal or Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 12 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.39 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.87 - 4.47 MM  [.113 - .176 INCH ] Wire Size (MMSQ) : 2 - 4 Wire Size (AWG) : 14 - 12 Wire Size Search (AWG) : 12, 14 Wire Size Search (MMSQ) : 4, 3, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Family Seal or Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 12 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.39 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.87 - 4.47 MM  [.113 - .176 INCH ] Wire Size (MMSQ) : 2 - 4 Wire Size (AWG) : 14 - 12 Wire Size Search (AWG) : 12, 14 Wire Size Search (MMSQ) : 4, 3, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1060-12-0144-PS - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1060-12-0144-PS
Automotive Terminals 1060-12-0144-PS
Body Features Terminal Seal Type : Family Seal or Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 12 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.39 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.87 - 4.47 MM  [.113 - .176 INCH ] Wire Size (MMSQ) : 2 - 4 Wire Size (AWG) : 14 - 12 Wire Size Search (AWG) : 12, 14 Wire Size Search (MMSQ) : 4, 3, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal or Unsealed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 12
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 2.39 MM  [.094 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 25
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.87 - 4.47 MM  [.113 - .176 INCH ]
  • Wire Size (MMSQ) : 2 - 4
  • Wire Size (AWG) : 14 - 12
  • Wire Size Search (AWG) : 12, 14
  • Wire Size Search (MMSQ) : 4, 3, 2

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1060-12-0144-PS
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1241402-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-1437284-0 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details