TE Connectivity ™ Between Series Adapter 1059729-1

Description
OSP JACK TO OSM JACK ADAPTOR BULKHEAD MOUNTING.
Request a Quote Datasheet
Description
OSP JACK TO OSM JACK ADAPTOR BULKHEAD MOUNTING.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1059729-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1059729-1
Between Series Adapter 1059729-1
OSP JACK TO OSM JACK ADAPTOR BULKHEAD MOUNTING.

OSP JACK TO OSM JACK ADAPTOR BULKHEAD MOUNTING.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1059729-1
Product Name Between Series Adapter
Connector Type OSM
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24F-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details