Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder
Operation/Applicatio
n Circuit Application : Signal Operating Frequency (GHZ) : 12.4
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : RG 188 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector System : Cable-to-Board, Cable-to-Panel, Cable-to-Cable RF Connector Style : Plug RF Interface : SMA
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Passivated
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Solder
Operation/Application
- Circuit Application : Signal
- Operating Frequency (GHZ) : 12.4
Other
- Dielectric Material : PTFE
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : RG 188
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal & Plug Type : Interfacial Seal
- Connector System : Cable-to-Board, Cable-to-Panel, Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : SMA
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]