TE Connectivity Wrenches 1055868-1

Description
"Torque Wrench Wrench 9/16"" 6.97"" (177.0mm) Length"
Request a Quote Datasheet
Description
"Torque Wrench Wrench 9/16"" 6.97"" (177.0mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1055868-1-ND - DigiKey
Thief River Falls, MN, United States
"Torque Wrench Wrench 9/16"" 6.97"" (177.0mm) Length"

"Torque Wrench Wrench 9/16"" 6.97"" (177.0mm) Length"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 1055868-1-ND
Product Name Wrenches
Torque 14 In-lbs (16.14 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details