TE Connectivity Wrenches 1055826-1

Description
"Torque Wrench Wrench 5/32"" 6.97"" (177.0mm) Length"
Request a Quote Datasheet
Description
"Torque Wrench Wrench 5/32"" 6.97"" (177.0mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - A142080-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
A142080-ND
Wrenches A142080-ND
"Torque Wrench Wrench 5/32"" 6.97"" (177.0mm) Length"

"Torque Wrench Wrench 5/32"" 6.97"" (177.0mm) Length"

Buy Now Datasheet
Sheung Wan, Hong Kong
Wrenches
1055826-1
Wrenches 1055826-1
Wrenches TORQUE WRENCH

Wrenches TORQUE WRENCH

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wrenches Wrenches
Product Number A142080-ND 1055826-1
Product Name Wrenches Wrenches
Torque 8 In-lbs (9.22 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details