TE Connectivity ™ In Series Adapter 1045725-1

Description
SSMA RF Connectors
Request a Quote
Description
SSMA RF Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 1045725-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
1045725-1
In Series Adapter 1045725-1
SSMA RF Connectors

SSMA RF Connectors

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1045725-1
Product Name In Series Adapter
Connector Type SSMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details