TE Connectivity Contacts 104506-7

Description
AMPMODU MTE
Request a Quote Datasheet
Description
AMPMODU MTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 104506-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104506-7
Contacts 104506-7
AMPMODU MTE

AMPMODU MTE

Buy Now
Rectangular Connector Contacts - A28336-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28336-ND
Rectangular Connector Contacts A28336-ND
Pin Contact Gold 28-32 AWG Crimp

Pin Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Contact, Pin, 32-28Awg, Crimp; Contact Gender Amp - Te Connectivity - 92F1235 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 32-28Awg, Crimp; Contact Gender Amp - Te Connectivity
92F1235
Contact, Pin, 32-28Awg, Crimp; Contact Gender Amp - Te Connectivity 92F1235
CONTACT, PIN, 32-28AWG, CRIMP; Contact Gender:Pin; Connector Type:Contact; Contact Current:3A; Contact Plating Thickness:30µm; Leaded Process Compatible:No; Pack Quantity:1; Peak Reflow Compatible (260 C):No; Wire Size (AWG):32-28 RoHS Compliant: No

CONTACT, PIN, 32-28AWG, CRIMP; Contact Gender:Pin; Connector Type:Contact; Contact Current:3A; Contact Plating Thickness:30µm; Leaded Process Compatible:No; Pack Quantity:1; Peak Reflow Compatible (260 C):No; Wire Size (AWG):32-28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104506-7 A28336-ND 92F1235
Product Name Contacts Rectangular Connector Contacts Contact, Pin, 32-28Awg, Crimp; Contact Gender Amp - Te Connectivity
Mounting AMPMODU
Unlock Full Specs
to access all available technical data